Vishay Intertechnology, Inc. Res Wirewound 220 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03220R0JE14

Description
Res Wirewound 220 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 220 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR03220R0JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR03220R0JE14
Res Wirewound 220 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03220R0JE14
Res Wirewound 220 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 220 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR03220R0JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03220R0JE14-ND
Through Hole Resistors CPR03220R0JE14-ND
220 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

220 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR03220R0JE14 CPR03220R0JE14-ND
Product Name Res Wirewound 220 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details