Vishay Intertechnology, Inc. Through Hole Resistors CPR0320R00KE31

Description
20 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
20 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR0320R00KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0320R00KE31-ND
Through Hole Resistors CPR0320R00KE31-ND
20 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

20 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 20 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0320R00KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 20 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0320R00KE31
Res Wirewound 20 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0320R00KE31
Res Wirewound 20 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 20 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR0320R00KE31-ND CPR0320R00KE31
Product Name Through Hole Resistors Res Wirewound 20 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers