Vishay Intertechnology, Inc. Res Wirewound 200 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03200R0JE14

Description
Res Wirewound 200 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 200 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR03200R0JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR03200R0JE14
Res Wirewound 200 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03200R0JE14
Res Wirewound 200 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 200 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR03200R0JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03200R0JE14-ND
Through Hole Resistors CPR03200R0JE14-ND
200 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

200 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR03200R0JE14 CPR03200R0JE14-ND
Product Name Res Wirewound 200 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details