Vishay Intertechnology, Inc. Through Hole Resistors CPR031R800KE14

Description
1.8 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
1.8 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR031R800KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR031R800KE14-ND
Through Hole Resistors CPR031R800KE14-ND
1.8 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.8 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 1.8 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR031R800KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.8 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR031R800KE14
Res Wirewound 1.8 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR031R800KE14
Res Wirewound 1.8 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1.8 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR031R800KE14-ND CPR031R800KE14
Product Name Through Hole Resistors Res Wirewound 1.8 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details