Vishay Intertechnology, Inc. Through Hole Resistors CPR031R800JE14

Description
1.8 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
1.8 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR031R800JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR031R800JE14-ND
Through Hole Resistors CPR031R800JE14-ND
1.8 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.8 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 1.8 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR031R800JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.8 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR031R800JE14
Res Wirewound 1.8 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR031R800JE14
Res Wirewound 1.8 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1.8 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR031R800JE14-ND CPR031R800JE14
Product Name Through Hole Resistors Res Wirewound 1.8 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details