Vishay Intertechnology, Inc. Res Wirewound 1.6 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR031R600JE31

Description
Res Wirewound 1.6 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.6 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.6 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR031R600JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.6 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR031R600JE31
Res Wirewound 1.6 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR031R600JE31
Res Wirewound 1.6 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1.6 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR031R600JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR031R600JE31-ND
Through Hole Resistors CPR031R600JE31-ND
1.6 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.6 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR031R600JE31 CPR031R600JE31-ND
Product Name Res Wirewound 1.6 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details