Vishay Intertechnology, Inc. Through Hole Resistors CPR031R300JE31

Description
1.3 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
1.3 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR031R300JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR031R300JE31-ND
Through Hole Resistors CPR031R300JE31-ND
1.3 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.3 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 1.3 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR031R300JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.3 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR031R300JE31
Res Wirewound 1.3 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR031R300JE31
Res Wirewound 1.3 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1.3 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR031R300JE31-ND CPR031R300JE31
Product Name Through Hole Resistors Res Wirewound 1.3 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 1.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A2R0JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details