Vishay Intertechnology, Inc. Through Hole Resistors CPR031R100KE14

Description
1.1 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
1.1 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR031R100KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR031R100KE14-ND
Through Hole Resistors CPR031R100KE14-ND
1.1 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

1.1 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 1.1 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR031R100KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.1 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR031R100KE14
Res Wirewound 1.1 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR031R100KE14
Res Wirewound 1.1 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 1.1 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR031R100KE14-ND CPR031R100KE14
Product Name Through Hole Resistors Res Wirewound 1.1 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 1.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details