Vishay Intertechnology, Inc. Res Wirewound 1K Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR031K000KE14

Description
Res Wirewound 1K Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1K Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1K Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR031K000KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1K Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR031K000KE14
Res Wirewound 1K Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR031K000KE14
Res Wirewound 1K Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1K Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR031K000KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR031K000KE14-ND
Through Hole Resistors CPR031K000KE14-ND
1 kOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

1 kOhms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR031K000KE14 CPR031K000KE14-ND
Product Name Res Wirewound 1K Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details