Vishay Intertechnology, Inc. Res Wirewound 1K Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR031K000JE31

Description
Res Wirewound 1K Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1K Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1K Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR031K000JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1K Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR031K000JE31
Res Wirewound 1K Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR031K000JE31
Res Wirewound 1K Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1K Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR031K000JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR031K000JE31-ND
Through Hole Resistors CPR031K000JE31-ND
1 kOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

1 kOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR031K000JE31 CPR031K000JE31-ND
Product Name Res Wirewound 1K Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details