Vishay Intertechnology, Inc. Through Hole Resistors CPR031K000JE14

Description
1 kOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
1 kOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR031K000JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR031K000JE14-ND
Through Hole Resistors CPR031K000JE14-ND
1 kOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

1 kOhms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 1K Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR031K000JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1K Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR031K000JE14
Res Wirewound 1K Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR031K000JE14
Res Wirewound 1K Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 1K Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR031K000JE14-ND CPR031K000JE14
Product Name Through Hole Resistors Res Wirewound 1K Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers