Vishay Intertechnology, Inc. Through Hole Resistors CPR03160R0KE31

Description
160 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
160 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR03160R0KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03160R0KE31-ND
Through Hole Resistors CPR03160R0KE31-ND
160 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

160 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 160 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR03160R0KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 160 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR03160R0KE31
Res Wirewound 160 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03160R0KE31
Res Wirewound 160 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 160 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR03160R0KE31-ND CPR03160R0KE31
Product Name Through Hole Resistors Res Wirewound 160 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers