Vishay Intertechnology, Inc. Res Wirewound 15 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0315R00KE31

Description
Res Wirewound 15 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 15 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 15 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0315R00KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0315R00KE31
Res Wirewound 15 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0315R00KE31
Res Wirewound 15 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 15 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR0315R00KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0315R00KE31-ND
Through Hole Resistors CPR0315R00KE31-ND
15 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

15 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0315R00KE31 CPR0315R00KE31-ND
Product Name Res Wirewound 15 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details