Vishay Intertechnology, Inc. Res Wirewound 15 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole CPR0315R00JB14

Description
Res Wirewound 15 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 15 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 15 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole - CPR0315R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole
CPR0315R00JB14
Res Wirewound 15 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole CPR0315R00JB14
Res Wirewound 15 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole

Res Wirewound 15 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole

Supplier's Site
Through Hole Resistors - CPR0315R00JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0315R00JB14-ND
Through Hole Resistors CPR0315R00JB14-ND
15 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

15 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0315R00JB14 CPR0315R00JB14-ND
Product Name Res Wirewound 15 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details