Res Wirewound 130 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack
130 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPR03130R0KE14 | CPR03130R0KE14-ND |
| Product Name | Res Wirewound 130 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Foam Pack | Through Hole Resistors |
| Technology / Construction | Wirewound | MetalOxide |
| Mounting / Packaging | ThroughHole | Radial Leads; Radial |
| Tolerance | 10 +/- % | 10 +/- % |
| Temperature Coefficient | 300 ±ppm/°C | 400 ±ppm/°C |
| Power Rating | 3 watts | 3 watts |