Vishay Intertechnology, Inc. Res Wirewound 120 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03120R0KE31

Description
Res Wirewound 120 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 120 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 120 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR03120R0KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR03120R0KE31
Res Wirewound 120 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03120R0KE31
Res Wirewound 120 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 120 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR03120R0KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03120R0KE31-ND
Through Hole Resistors CPR03120R0KE31-ND
120 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

120 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR03120R0KE31 CPR03120R0KE31-ND
Product Name Res Wirewound 120 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details