Vishay Intertechnology, Inc. Res Wirewound 120 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03120R0JE31

Description
Res Wirewound 120 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 120 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 120 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR03120R0JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR03120R0JE31
Res Wirewound 120 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR03120R0JE31
Res Wirewound 120 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 120 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR03120R0JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR03120R0JE31-ND
Through Hole Resistors CPR03120R0JE31-ND
120 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

120 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR03120R0JE31 CPR03120R0JE31-ND
Product Name Res Wirewound 120 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound MetalOxide
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Surface Mount Resistors - 6-1676966-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56 ohms
Tolerance 5 +/- %
View Details
3 suppliers