Vishay Intertechnology, Inc. Through Hole Resistors CPR0311R00KE31

Description
11 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
11 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR0311R00KE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0311R00KE31-ND
Through Hole Resistors CPR0311R00KE31-ND
11 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

11 Ohms ±10% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 11 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0311R00KE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 11 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0311R00KE31
Res Wirewound 11 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0311R00KE31
Res Wirewound 11 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 11 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR0311R00KE31-ND CPR0311R00KE31
Product Name Through Hole Resistors Res Wirewound 11 Ohm 10% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details