Vishay Intertechnology, Inc. Res Wirewound 11 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0311R00JE14

Description
Res Wirewound 11 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 11 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 11 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0311R00JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 11 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0311R00JE14
Res Wirewound 11 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0311R00JE14
Res Wirewound 11 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 11 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPR0311R00JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0311R00JE14-ND
Through Hole Resistors CPR0311R00JE14-ND
11 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

11 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR0311R00JE14 CPR0311R00JE14-ND
Product Name Res Wirewound 11 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details