Vishay Intertechnology, Inc. Through Hole Resistors CPR0310R00JE31

Description
10 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
10 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR0310R00JE31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR0310R00JE31-ND
Through Hole Resistors CPR0310R00JE31-ND
10 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

10 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 10 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk - CPR0310R00JE31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
CPR0310R00JE31
Res Wirewound 10 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk CPR0310R00JE31
Res Wirewound 10 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Res Wirewound 10 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR0310R00JE31-ND CPR0310R00JE31
Product Name Through Hole Resistors Res Wirewound 10 Ohm 5% 3W ¦300ppm/¦C RDL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details