Vishay Intertechnology, Inc. Through Hole Resistors CPL10R0560JB14

Description
56 mOhms ±5% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
56 mOhms ±5% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPL10R0560JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPL10R0560JB14-ND
Through Hole Resistors CPL10R0560JB14-ND
56 mOhms ±5% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

56 mOhms ±5% 10W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Res Wirewound 56m Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk - CPL10R0560JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 56m Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
CPL10R0560JB14
Res Wirewound 56m Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CPL10R0560JB14
Res Wirewound 56m Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 56m Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPL10R0560JB14-ND CPL10R0560JB14
Product Name Through Hole Resistors Res Wirewound 56m Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.0560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers