Vishay Intertechnology, Inc. Through Hole Resistors CPL05R0500JB14

Description
50 mOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
50 mOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPL05R0500JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPL05R0500JB14-ND
Through Hole Resistors CPL05R0500JB14-ND
50 mOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

50 mOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Res Wirewound 50m Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk - CPL05R0500JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50m Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
CPL05R0500JB14
Res Wirewound 50m Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CPL05R0500JB14
Res Wirewound 50m Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 50m Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPL05R0500JB14-ND CPL05R0500JB14
Product Name Through Hole Resistors Res Wirewound 50m Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers