Vishay Intertechnology, Inc. Through Hole Resistors CPL05R0150FB14

Description
15 mOhms ±1% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
15 mOhms ±1% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPL05R0150FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPL05R0150FB14-ND
Through Hole Resistors CPL05R0150FB14-ND
15 mOhms ±1% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

15 mOhms ±1% 5W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Res Wirewound 15m Ohm 1% 5W ¦300ppm/¦C AXL Thru-Hole Bulk - CPL05R0150FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15m Ohm 1% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
CPL05R0150FB14
Res Wirewound 15m Ohm 1% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CPL05R0150FB14
Res Wirewound 15m Ohm 1% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 15m Ohm 1% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPL05R0150FB14-ND CPL05R0150FB14
Product Name Through Hole Resistors Res Wirewound 15m Ohm 1% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details