Vishay Intertechnology, Inc. Through Hole Resistors CPL03R0430JB143

Description
43 mOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
43 mOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPL03R0430JB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPL03R0430JB143-ND
Through Hole Resistors CPL03R0430JB143-ND
43 mOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

43 mOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Res Wirewound 43m Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk - CPL03R0430JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 43m Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
CPL03R0430JB143
Res Wirewound 43m Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk CPL03R0430JB143
Res Wirewound 43m Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 43m Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPL03R0430JB143-ND CPL03R0430JB143
Product Name Through Hole Resistors Res Wirewound 43m Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.0430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 2123605 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers