Vishay Intertechnology, Inc. Res Wirewound 30m Ohm 1% 3W ¦300ppm/¦C AXL Thru-Hole Bulk CPL03R0300FB14

Description
Res Wirewound 30m Ohm 1% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 30m Ohm 1% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 30m Ohm 1% 3W ¦300ppm/¦C AXL Thru-Hole Bulk - CPL03R0300FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30m Ohm 1% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
CPL03R0300FB14
Res Wirewound 30m Ohm 1% 3W ¦300ppm/¦C AXL Thru-Hole Bulk CPL03R0300FB14
Res Wirewound 30m Ohm 1% 3W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 30m Ohm 1% 3W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPL03R0300FB14
Product Name Res Wirewound 30m Ohm 1% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers