VISHAY PRECISION GROUP
CPF3R75000JKE14 -- CPF-3 .75 5% T-1 E14 E3 VISHAY
Vishay Precision Group
Cpf-3 .75 5% T-1 E14 E3 Vishay
CPF3R75000JKE14
Description
CPF-3 .75 5% T-1 E14 e3
Description
CPF-3 .75 5% T-1 E14 e3
Suppliers
Cpf-3 .75 5% T-1 E14 E3 Vishay
73K2929
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
73K2929 |
|
Product Name
|
Cpf-3 .75 5% T-1 E14 E3 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
ThroughHole
Resistance Range
1370 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details