Vishay Intertechnology, Inc. Through Hole Resistors - CPF3R50000FNB14 CPF3R50000FNB14

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202807-CPF3R50000FN B14 Packaging: Bulk Termination: Axial Voltage Rating: 500 V Length: 14.1 mm Contact Plating: Lead, Tin Tolerance: 1 % Temperature Coefficient: 200 ppm/°C Composition: Metal Film Resistance: 500 mΩ Power Rating: 3 W Diameter: 4.57 mm Categories: Through Hole Resistors Case / Package: Conformal Alternative Parts (Cross-Reference): CPF3R50000FNB14.; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -65 °C Schedule B: 8533210090 Lead Diameter: 810 µm Max Operating Temperature: 230 °C
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202807-CPF3R50000FN B14 Packaging: Bulk Termination: Axial Voltage Rating: 500 V Length: 14.1 mm Contact Plating: Lead, Tin Tolerance: 1 % Temperature Coefficient: 200 ppm/°C Composition: Metal Film Resistance: 500 mΩ Power Rating: 3 W Diameter: 4.57 mm Categories: Through Hole Resistors Case / Package: Conformal Alternative Parts (Cross-Reference): CPF3R50000FNB14.; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -65 °C Schedule B: 8533210090 Lead Diameter: 810 µm Max Operating Temperature: 230 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPF3R50000FNB14 - 1202807-CPF3R50000FNB14 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - CPF3R50000FNB14
1202807-CPF3R50000FNB14
Through Hole Resistors - CPF3R50000FNB14 1202807-CPF3R50000FNB14
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202807-CPF3R50000FN B14 Packaging: Bulk Termination: Axial Voltage Rating: 500 V Length: 14.1 mm Contact Plating: Lead, Tin Tolerance: 1 % Temperature Coefficient: 200 ppm/°C Composition: Metal Film Resistance: 500 mΩ Power Rating: 3 W Diameter: 4.57 mm Categories: Through Hole Resistors Case / Package: Conformal Alternative Parts (Cross-Reference): CPF3R50000FNB14.; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -65 °C Schedule B: 8533210090 Lead Diameter: 810 µm Max Operating Temperature: 230 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1202807-CPF3R50000FNB14
Packaging: Bulk
Termination: Axial
Voltage Rating: 500 V
Length: 14.1 mm
Contact Plating: Lead, Tin
Tolerance: 1 %
Temperature Coefficient: 200 ppm/°C
Composition: Metal Film
Resistance: 500 mΩ
Power Rating: 3 W
Diameter: 4.57 mm
Categories: Through Hole Resistors
Case / Package: Conformal
Alternative Parts (Cross-Reference): CPF3R50000FNB14.;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Schedule B: 8533210090
Lead Diameter: 810 µm
Max Operating Temperature: 230 °C

Buy Now
METAL FILM/FLAMEPROOF,3W,.5,1%,200PPM,BULK - CPF3R50000FNB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM/FLAMEPROOF,3W,.5,1%,200PPM,BULK
CPF3R50000FNB14
METAL FILM/FLAMEPROOF,3W,.5,1%,200PPM,BULK CPF3R50000FNB14
METAL FILM/FLAMEPROOF,3W,. 5,1%,200PPM,BULK

METAL FILM/FLAMEPROOF,3W,.5,1%,200PPM,BULK

Supplier's Site
Through-Hole Resistor - 53-CPF3R50000FNB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-CPF3R50000FNB14
Through-Hole Resistor 53-CPF3R50000FNB14
Metal Film Resistors - Through Hole 3watts 0.5ohms 1% Product overview: CPF3R50000FNB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CPF3R50000FNB14 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 3watts 0.5ohms 1% Product overview: CPF3R50000FNB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CPF3R50000FNB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-CPF3R50000FNB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF3R50000FNB14-ND
Through Hole Resistors 541-CPF3R50000FNB14-ND
CPF-3 .5 1% T-00 B14

CPF-3 .5 1% T-00 B14

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number 1202807-CPF3R50000FNB14 CPF3R50000FNB14 53-CPF3R50000FNB14 541-CPF3R50000FNB14-ND
Product Name Through Hole Resistors - CPF3R50000FNB14 METAL FILM/FLAMEPROOF,3W,.5,1%,200PPM,BULK Through-Hole Resistor Through Hole Resistors
Technology / Construction MetalFilm MetalFilm Metal Film MetalFilm
Resistance Range 0.5000 ohms 0.5000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers