Vishay Precision Group Metal Film Resistors - CPF3R10000GNE14

Description
Metal Film Resistors - Through Hole 3watts .1ohms 2%
Request a Quote
Description
Metal Film Resistors - Through Hole 3watts .1ohms 2%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF3R10000GNE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF3R10000GNE14
Metal Film Resistors - CPF3R10000GNE14
Metal Film Resistors - Through Hole 3watts .1ohms 2%

Metal Film Resistors - Through Hole 3watts .1ohms 2%

Supplier's Site
Metal Film Resistor, 0.1 Ohm, 3W, 2%; Resistance Vishay - 63M2714 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 0.1 Ohm, 3W, 2%; Resistance Vishay
63M2714
Metal Film Resistor, 0.1 Ohm, 3W, 2%; Resistance Vishay 63M2714
METAL FILM RESISTOR, 0.1 OHM, 3W, 2%; Resistance:0.1ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 0.1 OHM, 3W, 2%; Resistance:0.1ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF3R10000GNE14 63M2714
Product Name Metal Film Resistors - Metal Film Resistor, 0.1 Ohm, 3W, 2%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers