Vishay Precision Group Cpf-3 97.6 1% T-1 E14 E3 Vishay CPF397R600FKE14

Description
CPF-3 97.6 1% T-1 E14 e3
Description
CPF-3 97.6 1% T-1 E14 e3

Suppliers

Company
Product
Description
Supplier Links
Cpf-3 97.6 1% T-1 E14 E3 Vishay - 73K6645 - Newark, An Avnet Company
Chicago, IL, United States
Cpf-3 97.6 1% T-1 E14 E3 Vishay
73K6645
Cpf-3 97.6 1% T-1 E14 E3 Vishay 73K6645
CPF-3 97.6 1% T-1 E14 e3

CPF-3 97.6 1% T-1 E14 e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73K6645
Product Name Cpf-3 97.6 1% T-1 E14 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details