Vishay Precision Group Cpf-3 8.2K 5% T-1 E14 E3 Vishay CPF38K2000JKE14

Description
CPF-3 8.2K 5% T-1 E14 e3
Description
CPF-3 8.2K 5% T-1 E14 e3

Suppliers

Company
Product
Description
Supplier Links
Cpf-3 8.2K 5% T-1 E14 E3 Vishay - 67R9618 - Newark, An Avnet Company
Chicago, IL, United States
Cpf-3 8.2K 5% T-1 E14 E3 Vishay
67R9618
Cpf-3 8.2K 5% T-1 E14 E3 Vishay 67R9618
CPF-3 8.2K 5% T-1 E14 e3

CPF-3 8.2K 5% T-1 E14 e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67R9618
Product Name Cpf-3 8.2K 5% T-1 E14 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details