Vishay Precision Group Metal Film Resistor, 7.5 Ohm, 3W, 1%; Resistance Vishay CPF37R5000FKE14

Description
METAL FILM RESISTOR, 7.5 OHM, 3W, 1%; Resistance:7.5ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 7.5 OHM, 3W, 1%; Resistance:7.5ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 7.5 Ohm, 3W, 1%; Resistance Vishay - 41K8903 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 7.5 Ohm, 3W, 1%; Resistance Vishay
41K8903
Metal Film Resistor, 7.5 Ohm, 3W, 1%; Resistance Vishay 41K8903
METAL FILM RESISTOR, 7.5 OHM, 3W, 1%; Resistance:7.5ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 7.5 OHM, 3W, 1%; Resistance:7.5ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41K8903
Product Name Metal Film Resistor, 7.5 Ohm, 3W, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details