Metal Film Resistors - Through Hole 3watts 68ohms 2%
CPF-3 68 2% T-1 B14
CPF-3 METAL FILM RESISTORS, AXIAL LEADS
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CPF368R000GKB14 | 541-CPF368R000GKB14-ND | 43C1121 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Cpf-3 Metal Film Resistors, Axial Leads Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leads |
| Resistance Range | 68 ohms | ||
| Tolerance | 2 +/- % | 2 +/- % | |
| Configuration | Single Resistor | Single Resistor |