Vishay Precision Group Cpf-3 62K 5% T-1 Ee6 E3 Vishay CPF362K000JKEE6

Description
CPF-3 62K 5% T-1 EE6 e3
Description
CPF-3 62K 5% T-1 EE6 e3

Suppliers

Company
Product
Description
Supplier Links
Cpf-3 62K 5% T-1 Ee6 E3 Vishay - 69K6856 - Newark, An Avnet Company
Chicago, IL, United States
Cpf-3 62K 5% T-1 Ee6 E3 Vishay
69K6856
Cpf-3 62K 5% T-1 Ee6 E3 Vishay 69K6856
CPF-3 62K 5% T-1 EE6 e3

CPF-3 62K 5% T-1 EE6 e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 69K6856
Product Name Cpf-3 62K 5% T-1 Ee6 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details