Vishay Precision Group Metal Film Resistors - CPF351R000FKE14

Description
Metal Film Resistors - Through Hole 3watts 51ohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 3watts 51ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF351R000FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF351R000FKE14
Metal Film Resistors - CPF351R000FKE14
Metal Film Resistors - Through Hole 3watts 51ohms 1% 100ppm

Metal Film Resistors - Through Hole 3watts 51ohms 1% 100ppm

Supplier's Site
Through Hole Resistors - 541-CPF351R000FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF351R000FKE14-ND
Through Hole Resistors 541-CPF351R000FKE14-ND
CAP

CAP

Buy Now Datasheet
RES.,METAL FILM, 51 OHM, 3W, 1%, +/-100PPM, AXIAL, BULK - 70205207 - Allied Electronics, Inc.
Fort Worth, TX, USA
RES.,METAL FILM, 51 OHM, 3W, 1%, +/-100PPM, AXIAL, BULK
70205207
RES.,METAL FILM, 51 OHM, 3W, 1%, +/-100PPM, AXIAL, BULK 70205207
High Power Rating, Small Size Flameproof, High Temperature Coating Special Filming and Coating Processes Excellent High Frequency Characteristics Low Noise Low Voltage Coefficient

  • High Power Rating, Small Size
  • Flameproof, High Temperature Coating
  • Special Filming and Coating Processes
  • Excellent High Frequency Characteristics
  • Low Noise
  • Low Voltage Coefficient
Supplier's Site
Metal Film Resistor, 51 Ohm, 3W, 1%; Resistance Vishay - 41K8901 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 51 Ohm, 3W, 1%; Resistance Vishay
41K8901
Metal Film Resistor, 51 Ohm, 3W, 1%; Resistance Vishay 41K8901
METAL FILM RESISTOR, 51 OHM, 3W, 1%; Resistance:51ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 51 OHM, 3W, 1%; Resistance:51ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CPF351R000FKE14 541-CPF351R000FKE14-ND 70205207 41K8901
Product Name Metal Film Resistors - Through Hole Resistors RES.,METAL FILM, 51 OHM, 3W, 1%, +/-100PPM, AXIAL, BULK Metal Film Resistor, 51 Ohm, 3W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 51 ohms 51 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622894-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24900 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details