Vishay Precision Group Metal Film Resistors - CPF351R000FKB14

Description
Metal Film Resistors - Through Hole 3watts 51ohms 1%
Request a Quote
Description
Metal Film Resistors - Through Hole 3watts 51ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF351R000FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF351R000FKB14
Metal Film Resistors - CPF351R000FKB14
Metal Film Resistors - Through Hole 3watts 51ohms 1%

Metal Film Resistors - Through Hole 3watts 51ohms 1%

Supplier's Site
Resistor, Metal Film, 51 Ohm, 3W, 1%; Resistance Vishay - 43C0899 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 51 Ohm, 3W, 1%; Resistance Vishay
43C0899
Resistor, Metal Film, 51 Ohm, 3W, 1%; Resistance Vishay 43C0899
RESISTOR, METAL FILM, 51 OHM, 3W, 1%; Resistance:51ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

RESISTOR, METAL FILM, 51 OHM, 3W, 1%; Resistance:51ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF351R000FKB14 43C0899
Product Name Metal Film Resistors - Resistor, Metal Film, 51 Ohm, 3W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 51 ohms 51 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details