Vishay Precision Group Metal Film Resistor, 51.1Kohm, 3W, 1%; Resistance Vishay CPF351K100FKE14

Description
METAL FILM RESISTOR, 51.1KOHM, 3W, 1%; Resistance:51.1kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 51.1KOHM, 3W, 1%; Resistance:51.1kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 51.1Kohm, 3W, 1%; Resistance Vishay - 41K8900 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 51.1Kohm, 3W, 1%; Resistance Vishay
41K8900
Metal Film Resistor, 51.1Kohm, 3W, 1%; Resistance Vishay 41K8900
METAL FILM RESISTOR, 51.1KOHM, 3W, 1%; Resistance:51.1kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 51.1KOHM, 3W, 1%; Resistance:51.1kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41K8900
Product Name Metal Film Resistor, 51.1Kohm, 3W, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 51100 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details