Vishay Precision Group Through Hole Resistors CPF34R7000JKE14

Description
CPF-3 4.7 5% T-1 E14 E3
Request a Quote Datasheet
Description
CPF-3 4.7 5% T-1 E14 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF34R7000JKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF34R7000JKE14-ND
Through Hole Resistors 541-CPF34R7000JKE14-ND
CPF-3 4.7 5% T-1 E14 E3

CPF-3 4.7 5% T-1 E14 E3

Buy Now Datasheet
Metal Film Resistors - - CPF34R7000JKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF34R7000JKE14
Metal Film Resistors - CPF34R7000JKE14
Metal Film Resistors - Through Hole 3watts 4.7ohms 5%

Metal Film Resistors - Through Hole 3watts 4.7ohms 5%

Supplier's Site
Metal Film Resistor, 4.7 Ohm, 3W, 5%; Resistance Vishay - 41K8898 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.7 Ohm, 3W, 5%; Resistance Vishay
41K8898
Metal Film Resistor, 4.7 Ohm, 3W, 5%; Resistance Vishay 41K8898
METAL FILM RESISTOR, 4.7 OHM, 3W, 5%; Resistance:4.7ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 4.7 OHM, 3W, 5%; Resistance:4.7ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CPF34R7000JKE14-ND CPF34R7000JKE14 41K8898
Product Name Through Hole Resistors Metal Film Resistors - Metal Film Resistor, 4.7 Ohm, 3W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers