Vishay Precision Group Through Hole Resistors CPF349R900FKB14

Description
CPF-3 49.9 1% T-1 B14
Request a Quote Datasheet
Description
CPF-3 49.9 1% T-1 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF349R900FKB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF349R900FKB14-ND
Through Hole Resistors 541-CPF349R900FKB14-ND
CPF-3 49.9 1% T-1 B14

CPF-3 49.9 1% T-1 B14

Buy Now Datasheet
Metal Film Resistors,axial Lds,49.9 1% T-1 Vishay - 43C0782 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistors,axial Lds,49.9 1% T-1 Vishay
43C0782
Metal Film Resistors,axial Lds,49.9 1% T-1 Vishay 43C0782
METAL FILM RESISTORS,AXIAL LDS,49.9 1% T-1

METAL FILM RESISTORS,AXIAL LDS,49.9 1% T-1

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-CPF349R900FKB14-ND 43C0782
Product Name Through Hole Resistors Metal Film Resistors,axial Lds,49.9 1% T-1 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details