Vishay Precision Group Res Metal Film 47 Ohm 5% 3W 100ppm/¦C AXL Thru-Hole CPF347R000JKB14

Description
Res Metal Film 47 Ohm 5% 3W 100ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 47 Ohm 5% 3W 100ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 47 Ohm 5% 3W 100ppm/¦C AXL Thru-Hole - CPF347R000JKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 47 Ohm 5% 3W 100ppm/¦C AXL Thru-Hole
CPF347R000JKB14
Res Metal Film 47 Ohm 5% 3W 100ppm/¦C AXL Thru-Hole CPF347R000JKB14
Res Metal Film 47 Ohm 5% 3W 100ppm/¦C AXL Thru-Hole

Res Metal Film 47 Ohm 5% 3W 100ppm/¦C AXL Thru-Hole

Supplier's Site
Cpf-3 Metal Film Resistors, Axial Leads Vishay - 43C0736 - Newark, An Avnet Company
Chicago, IL, United States
Cpf-3 Metal Film Resistors, Axial Leads Vishay
43C0736
Cpf-3 Metal Film Resistors, Axial Leads Vishay 43C0736
CPF-3 METAL FILM RESISTORS, AXIAL LEADS

CPF-3 METAL FILM RESISTORS, AXIAL LEADS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF347R000JKB14 43C0736
Product Name Res Metal Film 47 Ohm 5% 3W 100ppm/¦C AXL Thru-Hole Cpf-3 Metal Film Resistors, Axial Leads Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details