Vishay Precision Group Through Hole Resistors CPF347K000FKE14

Description
CPF-3 47K 1% T-1 E14 E3
Request a Quote Datasheet
Description
CPF-3 47K 1% T-1 E14 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF347K000FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF347K000FKE14-ND
Through Hole Resistors 541-CPF347K000FKE14-ND
CPF-3 47K 1% T-1 E14 E3

CPF-3 47K 1% T-1 E14 E3

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CPF347K000FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CPF347K000FKE14
Vishay/DaleMetal Film Resistors - CPF347K000FKE14
Vishay/DaleMetal Film Resistors - Through Hole 3watts 47Kohms 1% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 3watts 47Kohms 1% 100ppm

Supplier's Site
RES.,METAL FILM, 47K OHM, 3W, 1%, +/-100PPM, AXIAL, BULK - 70205205 - Allied Electronics, Inc.
Fort Worth, TX, USA
RES.,METAL FILM, 47K OHM, 3W, 1%, +/-100PPM, AXIAL, BULK
70205205
RES.,METAL FILM, 47K OHM, 3W, 1%, +/-100PPM, AXIAL, BULK 70205205
RES.,METAL FILM, 47K OHM, 3W, 1%, +/-100PPM, AXIAL, BULK

RES.,METAL FILM, 47K OHM, 3W, 1%, +/-100PPM, AXIAL, BULK

Supplier's Site
Metal Film Resistor, 47Kohm, 3W, 1%; Resistance Vishay - 65K2412 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47Kohm, 3W, 1%; Resistance Vishay
65K2412
Metal Film Resistor, 47Kohm, 3W, 1%; Resistance Vishay 65K2412
METAL FILM RESISTOR, 47KOHM, 3W, 1%; Resistance:47kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 47KOHM, 3W, 1%; Resistance:47kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CPF347K000FKE14-ND CPF347K000FKE14 70205205 65K2412
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - RES.,METAL FILM, 47K OHM, 3W, 1%, +/-100PPM, AXIAL, BULK Metal Film Resistor, 47Kohm, 3W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers