Vishay Intertechnology, Inc. Res Metal Film 47K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole CPF347K000FKB14

Description
Res Metal Film 47K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 47K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 47K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole - CPF347K000FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 47K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole
CPF347K000FKB14
Res Metal Film 47K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole CPF347K000FKB14
Res Metal Film 47K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole

Res Metal Film 47K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-CPF347K000FKB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF347K000FKB14-ND
Through Hole Resistors 541-CPF347K000FKB14-ND
CPF-3 47K 1% T-1 B14

CPF-3 47K 1% T-1 B14

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPF347K000FKB14 541-CPF347K000FKB14-ND
Product Name Res Metal Film 47K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers