Vishay Precision Group Through Hole Resistors CPF3470R00FKE14

Description
470 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
470 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF3470R00FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF3470R00FKE14-ND
Through Hole Resistors 541-CPF3470R00FKE14-ND
470 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

470 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CPF3470R00FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF3470R00FKE14
Metal Film Resistors - CPF3470R00FKE14
Metal Film Resistors - Through Hole 3watts 470ohms 1% 100ppm

Metal Film Resistors - Through Hole 3watts 470ohms 1% 100ppm

Supplier's Site
Metal Film Resistor, 470 Ohm, 3W, 1%; Resistance Vishay - 84R1445 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 470 Ohm, 3W, 1%; Resistance Vishay
84R1445
Metal Film Resistor, 470 Ohm, 3W, 1%; Resistance Vishay 84R1445
METAL FILM RESISTOR, 470 OHM, 3W, 1%; Resistance:470ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 470 OHM, 3W, 1%; Resistance:470ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470R, 3W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4598 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 3W, Axial, Metal Film Rohs Compliant Vishay
13AJ4598
Res, 470R, 3W, Axial, Metal Film Rohs Compliant Vishay 13AJ4598
RES, 470R, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 470R, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site
Resistor - 31366600 - Radwell International
Willingboro, NJ, United States
Resistor
31366600
Resistor 31366600
RESISTOR, RESISTANCE: 470OHM, VOLTAGE RATING: 500V, RESISTOR CASE STYLE: AXIAL LEADED, POWER RATING: 3W, RESISTANCE TOLERANCE: 1%, PRODUCT RANGE: CPF SERIES, RESISTOR ELEMENT TYPE: METAL FILM, NO. OF PINS: 2, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, RESISTANCE: 470OHM, VOLTAGE RATING: 500V, RESISTOR CASE STYLE: AXIAL LEADED, POWER RATING: 3W, RESISTANCE TOLERANCE: 1%, PRODUCT RANGE: CPF SERIES, RESISTOR ELEMENT TYPE: METAL FILM, NO. OF PINS: 2, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CPF3470R00FKE14-ND CPF3470R00FKE14 84R1445 13AJ4598 31366600
Product Name Through Hole Resistors Metal Film Resistors - Metal Film Resistor, 470 Ohm, 3W, 1%; Resistance Vishay Res, 470R, 3W, Axial, Metal Film Rohs Compliant Vishay Resistor
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details