VISHAY PRECISION GROUP
CPF342R200FKE14 -- CPF-3 42.2 1% T-1 E14 E3 VISHAY
Vishay Precision Group
Cpf-3 42.2 1% T-1 E14 E3 Vishay
CPF342R200FKE14
Description
CPF-3 42.2 1% T-1 E14 e3
Description
CPF-3 42.2 1% T-1 E14 e3
Suppliers
Cpf-3 42.2 1% T-1 E14 E3 Vishay
82K8067
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
82K8067 |
|
Product Name
|
Cpf-3 42.2 1% T-1 E14 E3 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
255000 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details