Vishay Precision Group Through Hole Resistors CPF33R0000JKE14

Description
CPF-3 3 5% T-1 E14 E3
Request a Quote Datasheet
Description
CPF-3 3 5% T-1 E14 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF33R0000JKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF33R0000JKE14-ND
Through Hole Resistors 541-CPF33R0000JKE14-ND
CPF-3 3 5% T-1 E14 E3

CPF-3 3 5% T-1 E14 E3

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CPF33R0000JKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CPF33R0000JKE14
Vishay/DaleMetal Film Resistors - CPF33R0000JKE14
Vishay/DaleMetal Film Resistors - Through Hole 3watts 3ohms 5%

Vishay/DaleMetal Film Resistors - Through Hole 3watts 3ohms 5%

Supplier's Site
Metal Film Resistor, 3 Ohm, 3W, 5%; Resistance Vishay - 41K8895 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3 Ohm, 3W, 5%; Resistance Vishay
41K8895
Metal Film Resistor, 3 Ohm, 3W, 5%; Resistance Vishay 41K8895
METAL FILM RESISTOR, 3 OHM, 3W, 5%; Resistance:3ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 3 OHM, 3W, 5%; Resistance:3ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CPF33R0000JKE14-ND CPF33R0000JKE14 41K8895
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Metal Film Resistor, 3 Ohm, 3W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details