Vishay Precision Group Metal Film Resistors - CPF33R0000JKB14

Description
Metal Film Resistors - Through Hole 3watts 3ohms 5%
Request a Quote
Description
Metal Film Resistors - Through Hole 3watts 3ohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF33R0000JKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF33R0000JKB14
Metal Film Resistors - CPF33R0000JKB14
Metal Film Resistors - Through Hole 3watts 3ohms 5%

Metal Film Resistors - Through Hole 3watts 3ohms 5%

Supplier's Site
Resistor, Metal Film, 3 Ohm, 3W, 5%; Resistance Vishay - 43C0293 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 3 Ohm, 3W, 5%; Resistance Vishay
43C0293
Resistor, Metal Film, 3 Ohm, 3W, 5%; Resistance Vishay 43C0293
RESISTOR, METAL FILM, 3 OHM, 3W, 5%; Resistance:3ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

RESISTOR, METAL FILM, 3 OHM, 3W, 5%; Resistance:3ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF33R0000JKB14 43C0293
Product Name Metal Film Resistors - Resistor, Metal Film, 3 Ohm, 3W, 5%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 3 ohms 3 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details