Metal Film Resistors - Through Hole 3watts 3.3Kohms 2%
CPF-3 3.3K 2% T-1 E14 E3
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPF33K3000GKE14 | 541-CPF33K3000GKE14-ND |
| Product Name | Metal Film Resistors - | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Resistance Range | 3300 ohms | |
| Tolerance | 2 +/- % | 2 +/- % |
| Configuration | Single Resistor |