Vishay Precision Group Res Metal Film 39K Ohm 5% 3W 100ppm/¦C AXL Thru-Hole CPF339K000JKB14

Description
Res Metal Film 39K Ohm 5% 3W 100ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 39K Ohm 5% 3W 100ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 39K Ohm 5% 3W 100ppm/¦C AXL Thru-Hole - CPF339K000JKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 39K Ohm 5% 3W 100ppm/¦C AXL Thru-Hole
CPF339K000JKB14
Res Metal Film 39K Ohm 5% 3W 100ppm/¦C AXL Thru-Hole CPF339K000JKB14
Res Metal Film 39K Ohm 5% 3W 100ppm/¦C AXL Thru-Hole

Res Metal Film 39K Ohm 5% 3W 100ppm/¦C AXL Thru-Hole

Supplier's Site
Cpf-3 Metal Film Resistors, 39K Resistors. Vishay - 43C0525 - Newark, An Avnet Company
Chicago, IL, United States
Cpf-3 Metal Film Resistors, 39K Resistors. Vishay
43C0525
Cpf-3 Metal Film Resistors, 39K Resistors. Vishay 43C0525
CPF-3 METAL FILM RESISTORS, 39K RESISTORS.

CPF-3 METAL FILM RESISTORS, 39K RESISTORS.

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF339K000JKB14 43C0525
Product Name Res Metal Film 39K Ohm 5% 3W 100ppm/¦C AXL Thru-Hole Cpf-3 Metal Film Resistors, 39K Resistors. Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers