Res Metal Film 33 Ohm 1% 3W 100ppm/¦C AXL Thru-Hole
CPF-3 33 1% T-1 B14
CPF-3 METAL FILM RESISTORS, AXIAL LEADS
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CPF333R000FKB14 | 541-CPF333R000FKB14-ND | 43C0429 |
| Product Name | Res Metal Film 33 Ohm 1% 3W 100ppm/¦C AXL Thru-Hole | Through Hole Resistors | Cpf-3 Metal Film Resistors, Axial Leads Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leads |
| Tolerance | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | |
| Power Rating | 3 watts | 3 watts |