Vishay Precision Group Metal Film Resistors - CPF3330R00JKE14

Description
Metal Film Resistors - Through Hole 3watts 330ohms 5%
Request a Quote
Description
Metal Film Resistors - Through Hole 3watts 330ohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF3330R00JKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF3330R00JKE14
Metal Film Resistors - CPF3330R00JKE14
Metal Film Resistors - Through Hole 3watts 330ohms 5%

Metal Film Resistors - Through Hole 3watts 330ohms 5%

Supplier's Site
Metal Film Resistor, 330 Ohm, 3W, 5%; Resistance Vishay - 41K8897 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 330 Ohm, 3W, 5%; Resistance Vishay
41K8897
Metal Film Resistor, 330 Ohm, 3W, 5%; Resistance Vishay 41K8897
METAL FILM RESISTOR, 330 OHM, 3W, 5%; Resistance:330ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 330 OHM, 3W, 5%; Resistance:330ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF3330R00JKE14 41K8897
Product Name Metal Film Resistors - Metal Film Resistor, 330 Ohm, 3W, 5%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622894-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24900 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details