Vishay Precision Group Through Hole Resistors CPF3330R00JKB14

Description
CPF-3 330 5% T-1 B14
Request a Quote Datasheet
Description
CPF-3 330 5% T-1 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF3330R00JKB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF3330R00JKB14-ND
Through Hole Resistors 541-CPF3330R00JKB14-ND
CPF-3 330 5% T-1 B14

CPF-3 330 5% T-1 B14

Buy Now Datasheet
Metal Film Resistors - - CPF3330R00JKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF3330R00JKB14
Metal Film Resistors - CPF3330R00JKB14
Metal Film Resistors - Through Hole 3watts 330ohms 5%

Metal Film Resistors - Through Hole 3watts 330ohms 5%

Supplier's Site
Resistor - 219799302 - Radwell International
Willingboro, NJ, United States
Resistor
219799302
Resistor 219799302
THROUGH HOLE RESISTOR, METAL FILM, 330 OHM, CPF SERIES, 3 W, 5%, AXIAL LEADED, 500 V. FREE 2 YEAR RADWELL WARRANTY

THROUGH HOLE RESISTOR, METAL FILM, 330 OHM, CPF SERIES, 3 W, 5%, AXIAL LEADED, 500 V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Radwell International
Product Category Resistors Resistors Resistors
Product Number 541-CPF3330R00JKB14-ND CPF3330R00JKB14 219799302
Product Name Through Hole Resistors Metal Film Resistors - Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details